Bourns, Inc. Trimmer Potentiometers 3386K-1-500

Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386K-1-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386K-1-500-ND
Trimmer Potentiometers 3386K-1-500-ND
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns - 61H2642 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
61H2642
Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns 61H2642
TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

TRIMMER - 3/8 SQ ST CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386K-1-500-ND 61H2642
Product Name Trimmer Potentiometers Trimmer 3/8 Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details