Bourns, Inc. Angle, Linear Position Measuring 3382G-2-252G

Description
POTENTIOMETER - 12MM MULTI-TURN
Request a Quote Datasheet
Description
POTENTIOMETER - 12MM MULTI-TURN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-3382G-2-252GCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-3382G-2-252GCT-ND
Angle, Linear Position Measuring 118-3382G-2-252GCT-ND
POTENTIOMETER - 12MM MULTI-TURN

POTENTIOMETER - 12MM MULTI-TURN

Buy Now Datasheet
Angle, Linear Position Measuring - 118-3382G-2-252GTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-3382G-2-252GTR-ND
Angle, Linear Position Measuring 118-3382G-2-252GTR-ND
POTENTIOMETER - 12MM MULTI-TURN

POTENTIOMETER - 12MM MULTI-TURN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 118-3382G-2-252GCT-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details