Bourns, Inc. Trimmer Potentiometers 3362X-1-204LF

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362X-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362X-204LF-ND
Trimmer Potentiometers 3362X-204LF-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
200KOHM 0.5W Trimmer Potentiometer - 80-3362X-1-204LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.5W Trimmer Potentiometer
80-3362X-1-204LF
200KOHM 0.5W Trimmer Potentiometer 80-3362X-1-204LF
TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3362X-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-204LF can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3362X-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374978-3362X-1-204LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374978-3362X-1-204LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374978-3362X-1-204LF
Win Source Part Number: 1374978-3362X-1-204L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3362 - Sealed Package: Tube Product Status: Active Base Product Number: 3362X Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 200 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1374978-3362X-1-204LF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3362 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3362X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3362X-1-204LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362X-1-204LF
Trimmer Potentiometers 3362X-1-204LF
TRIMMER 200KOHM 0.5W PC PIN SIDE

TRIMMER 200KOHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3362X-204LF-ND 80-3362X-1-204LF 1374978-3362X-1-204LF 3362X-1-204LF
Product Name Trimmer Potentiometers 200KOHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD8402ARU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Displacement Sensors - Potentiometer - 6209-1000-030 - TE Connectivity
Specs
Potentiometer Type Digital Potentiometer
Operating Temperature -65 to 125 C (-85 to 257 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 361881 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 100000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details