Rochester Electronics Data Acquisition - Digital Potentiometers AD5144BRUZ10

Description
IC DGT POT 10KOHM 256TAP 20TSSOP
Description
IC DGT POT 10KOHM 256TAP 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD5144BRUZ10 is a quad-channel, nonvolatile digital potentiometer with 256 positions, designed for applications requiring precise resistance adjustments. It features a resistance value of 10 kΩ and operates over a wide temperature range of -40°C to +125°C. The device supports both SPI and I²C interfaces, allowing for flexible integration into various systems. With a low wiper resistance of 40 Ω and a maximum wiper current of ±6 mA, it is suitable for applications such as programmable filters, power supplies, and electronic level adjustments. The compact 20-lead TSSOP package facilitates easy placement in space-constrained designs. The AD5144BRUZ10 is ideal for engineers seeking reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The AD5144BRUZ10 is a quad-channel, nonvolatile digital potentiometer with 256 positions, designed for applications requiring precise resistance adjustments. It features a resistance value of 10 kΩ and operates over a wide temperature range of -40°C to +125°C. The device supports both SPI and I²C interfaces, allowing for flexible integration into various systems. With a low wiper resistance of 40 Ω and a maximum wiper current of ±6 mA, it is suitable for applications such as programmable filters, power supplies, and electronic level adjustments. The compact 20-lead TSSOP package facilitates easy placement in space-constrained designs. The AD5144BRUZ10 is ideal for engineers seeking reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - AD5144BRUZ10 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5144BRUZ10
Data Acquisition - Digital Potentiometers AD5144BRUZ10
IC DGT POT 10KOHM 256TAP 20TSSOP

IC DGT POT 10KOHM 256TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers
Product Number AD5144BRUZ10
Product Name Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Potentiometers - 1898425P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 21742576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details