Bourns, Inc. Trimmer Potentiometers 3362W-1-105LF

Description
3362W side adj cermet trimmer,1M 6mm
Request a Quote Datasheet
Description
3362W side adj cermet trimmer,1M 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5221044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221044P
Trimmer Potentiometers 5221044P
3362W side adj cermet trimmer,1M 6mm

3362W side adj cermet trimmer,1M 6mm

Supplier's Site
Trimmer Potentiometers - 1673269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673269
Trimmer Potentiometers 1673269
3362W side adj cermet trimmer,1M 6mm

3362W side adj cermet trimmer,1M 6mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-105LF
805935-3362W-1-105LF
Trimmer Potentiometers - 3362W-1-105LF 805935-3362W-1-105LF
Manufacturer: Bourns Inc. Win Source Part Number: 805935-3362W-1-105LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 1 mOhms Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: 3362W

Manufacturer: Bourns Inc.
Win Source Part Number: 805935-3362W-1-105LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 1 mOhms
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: 3362W

Buy Now
Trimmer Potentiometers - 3362W-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-105LF-ND
Trimmer Potentiometers 3362W-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3362W-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-105LF
0.5W Trimmer Potentiometer 80-3362W-1-105LF
TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3362W-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3362W-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-1-105LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-105LF
Trimmer Potentiometers 3362W-1-105LF
TRIMMER 1M OHM 0.5W PC PIN SIDE

TRIMMER 1M OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns - 62J2002 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
62J2002
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns 62J2002
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1M; Track Resistance Bourns - 39K2186 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M; Track Resistance Bourns
39K2186
Trimmer, 1M; Track Resistance Bourns 39K2186
TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5221044P 1673269 805935-3362W-1-105LF 3362W-105LF-ND 80-3362W-1-105LF 3362W-1-105LF 62J2002 39K2186
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-105LF Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 1M; Track Resistance Bourns
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details