Bourns, Inc. Trimmer Potentiometers 3362M-1-101RLF

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362M-1-101RLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362M-1-101RLF-ND
Trimmer Potentiometers 3362M-1-101RLF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3362M-1-101RLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3362M-1-101RLF
100 OHM 0.5W Trimmer Potentiometer 80-3362M-1-101RLF
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3362M-1-101RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362M-1-101RLF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3362M-1-101RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362M-1-101RLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362M-1-101RLF
855720-3362M-1-101RLF
Trimmer Potentiometers - 3362M-1-101RLF 855720-3362M-1-101RLF
Manufacturer: Bourns Inc. Win Source Part Number: 855720-3362M-1-101RL F Series: Trimpot® 3362 - Sealed Features: 100 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3362M Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855720-3362M-1-101RLF
Series: Trimpot® 3362 - Sealed
Features: 100 Ohms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3362M
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362M-1-101RLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362M-1-101RLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362M-1-101RLF
TRIMMER 100 OHM 0.5W PC PIN SIDE

TRIMMER 100 OHM 0.5W PC PIN SIDE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362M-1-101RLF-ND 80-3362M-1-101RLF 855720-3362M-1-101RLF 3362M-1-101RLF
Product Name Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3362M-1-101RLF Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers