TRIMMER 100K OHM 0.5W GW SIDE Product overview: 3361S-1-104GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-104GLF can be used for catalog matching and distributor lookup.
100 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
100 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
100 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 729003-3361S-1-104GL
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 3361S
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.264" x 0.290" Face x 0.290" H (6.71mm x 7.37mm x 7.37mm)
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes
TRIMMER POTENTIOMETER, 100KOHM, 10%, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 100K OHM 0.5W GW SIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3361S-1-104GLF | 3361S-104GLFDKR-ND | 729003-3361S-1-104GLF | 32K8265 | 87W6076 | 3361S-1-104GLF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers - 3361S-1-104GLF | Trimmer Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns | Trimmer Potentiometer, 100Kohm, 10%, 1Turn, Smd; Trimpot Type Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Operating DC Voltage | 300 volts | |||||
| Operating AC Voltage | 300 volts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |