POT 1M OHM 1/4W PLASTIC LINEAR Product overview: 3360P-1-105LF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3360P-1-105LF can be used for catalog matching and distributor lookup.
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 1M OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-3360P-1-105LF | 118-3360P-1-105LF-ND | 3360P-1-105LF |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms |
| Operating AC Voltage | 200 volts | ||
| Operating Temperature | 1 to 125 C (34 to 257 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Conductive Plastic |