Bourns, Inc. Thumbwheel Potentiometers 3352W-1-500

Description
50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-1-500-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-1-500-ND
Thumbwheel Potentiometers 3352W-1-500-ND
50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,50Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 10F8182 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
10F8182
Res,cermet,50Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 10F8182
RES,Cermet,50Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,50Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-1-500-ND 10F8182
Product Name Thumbwheel Potentiometers Res,cermet,50Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details