Bourns, Inc. Thumbwheel Potentiometers 3352V-1-100

Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-100-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-100-ND
Thumbwheel Potentiometers 3352V-1-100-ND
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 04B3552 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
04B3552
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 04B3552
RES,Cermet,10Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,10Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-100-ND 04B3552
Product Name Thumbwheel Potentiometers Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details