Bourns, Inc. 0.5W Thumbwheel Potentiometer 3352T-1-103LF

Description
THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352T-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352T-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352T-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352T-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Thumbwheel Potentiometer - 77-3352T-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Thumbwheel Potentiometer
77-3352T-1-103LF
0.5W Thumbwheel Potentiometer 77-3352T-1-103LF
THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352T-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352T-1-103LF can be used for catalog matching and distributor lookup.

THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352T-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352T-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thumbwheel Potentiometers - 3352T-103LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352T-103LF-ND
Thumbwheel Potentiometers 3352T-103LF-ND
10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Thumbwheel Potentiometers
979988-3352T-1-103LF
Potentiometers, Variable Resistors - Thumbwheel Potentiometers 979988-3352T-1-103LF
Win Source Part Number: 979988-3352T-1-103LF Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.150" H (8.89mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352T-1-103LF-ND,335 2T1103LF,3352T-103LF Base Product Number: 3352T

Win Source Part Number: 979988-3352T-1-103LF
Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Series: Trimpot® 3352 - Open Frame
Termination: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.350" Dia x 0.150" H (8.89mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3352T-1-103LF-ND,3352T1103LF,3352T-103LF
Base Product Number: 3352T

Buy Now Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH - 70154018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH
70154018
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH 70154018
Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±20% Power Rating: 0.50 Watt @ 85°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment

Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±20%
  • Power Rating: 0.50 Watt @ 85°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial/Open Frame
  • Stable Cermet Element Offers Infinite Resolution
  • Very Low Profile
  • Seven Standard Pin Styles
  • Thumb and Screwdriver Adjustment
Supplier's Site
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8161 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8161
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8161
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 77-3352T-1-103LF 3352T-103LF-ND 979988-3352T-1-103LF 70154018 32K8161
Product Name 0.5W Thumbwheel Potentiometer Thumbwheel Potentiometers Potentiometers, Variable Resistors - Thumbwheel Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details