Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3329P-1-105LF

Description
Win Source Part Number: 1038138-3329P-1-105L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) Alternative Parts (Cross-Reference): 3386P-1-105LF; 3362P-1-105LF; 3362W-1-105LF; 72PR1MEGLF; M63X105KB40; T73YE105KT20; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329P1105LF,3329P-1- 105LF-ND,3329P-105LF Base Product Number: 3329P
Request a Quote Datasheet
Description
Win Source Part Number: 1038138-3329P-1-105L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) Alternative Parts (Cross-Reference): 3386P-1-105LF; 3362P-1-105LF; 3362W-1-105LF; 72PR1MEGLF; M63X105KB40; T73YE105KT20; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329P1105LF,3329P-1- 105LF-ND,3329P-105LF Base Product Number: 3329P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038138-3329P-1-105LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038138-3329P-1-105LF
Win Source Part Number: 1038138-3329P-1-105L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) Alternative Parts (Cross-Reference): 3386P-1-105LF; 3362P-1-105LF; 3362W-1-105LF; 72PR1MEGLF; M63X105KB40; T73YE105KT20; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329P1105LF,3329P-1- 105LF-ND,3329P-105LF Base Product Number: 3329P

Win Source Part Number: 1038138-3329P-1-105LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3329 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 mOhms
Mounting Type: Through Hole
Dimension: Round - 0.250" Dia (6.35mm)
Alternative Parts (Cross-Reference): 3386P-1-105LF; 3362P-1-105LF; 3362W-1-105LF; 72PR1MEGLF; M63X105KB40; T73YE105KT20;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3329P1105LF,3329P-1-105LF-ND,3329P-105LF
Base Product Number: 3329P

Buy Now Datasheet
Trimmer Potentiometers - 3329P-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329P-105LF-ND
Trimmer Potentiometers 3329P-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns - 62J1710 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
62J1710
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns 62J1710
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1038138-3329P-1-105LF 3329P-105LF-ND 62J1710
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details