Bourns, Inc. Trimmer Potentiometers - 3329P-1-104LF 3329P-1-104LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005087-3329P-1-104L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Round - 0.250" Dia x 0.229" H (6.35mm x 5.82mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005087-3329P-1-104L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Round - 0.250" Dia x 0.229" H (6.35mm x 5.82mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329P-1-104LF
1005087-3329P-1-104LF
Trimmer Potentiometers - 3329P-1-104LF 1005087-3329P-1-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005087-3329P-1-104L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Round - 0.250" Dia x 0.229" H (6.35mm x 5.82mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005087-3329P-1-104LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Round - 0.250" Dia x 0.229" H (6.35mm x 5.82mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 3329P-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329P-104LF-ND
Trimmer Potentiometers 3329P-104LF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1709 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1709
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1709
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns - 82AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
82AC1472
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns 82AC1472
TRIMMER - 1/4IN RD ST CERMET ROHS COMPLIANT: YES

TRIMMER - 1/4IN RD ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1005087-3329P-1-104LF 3329P-104LF-ND 62J1709 82AC1472
Product Name Trimmer Potentiometers - 3329P-1-104LF Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data