Bourns, Inc. 200 OHM 0.5W Trimmer Potentiometer 3329H-1-201LF

Description
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3329H-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3329H-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.5W Trimmer Potentiometer - 80-3329H-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3329H-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3329H-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3329H-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3329H-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3329H-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-201LF-ND
Trimmer Potentiometers 3329H-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432404
Trimmer Potentiometers 7432404
Bourns 3329H-1-201LF

Bourns 3329H-1-201LF

Supplier's Site
Trimmer Potentiometers - 7432404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432404P
Trimmer Potentiometers 7432404P
Bourns 3329H-1-201LF

Bourns 3329H-1-201LF

Supplier's Site
Trimmer Potentiometers - 1675236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675236
Trimmer Potentiometers 1675236
Bourns 3329H-1-201LF

Bourns 3329H-1-201LF

Supplier's Site
Trimmer Potentiometers - 3329H-1-201LF - 906593-3329H-1-201LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329H-1-201LF
906593-3329H-1-201LF
Trimmer Potentiometers - 3329H-1-201LF 906593-3329H-1-201LF
Manufacturer: Bourns Inc. Win Source Part Number: 906593-3329H-1-201LF Series: Trimpot® 3329 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3329H Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3329H-201LF, 3329H-1-201LF-ND, 3329H1201LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906593-3329H-1-201LF
Series: Trimpot® 3329 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3329H
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3329H-201LF, 3329H-1-201LF-ND, 3329H1201LF

Buy Now Datasheet
Trimmer Potentiometers - 3329H-1-201LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-201LF
Trimmer Potentiometers 3329H-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP

TRIMMER 200 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH - 70153992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
70153992
Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH 70153992
Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia. Features: Power Rating: 0.5 Watt @ 85°C Temperature Range: –55°C to +150°C Temperature Coefficient: ±100 ppm/°C Max. Resistance Tolerance: ±10% Termination Finishes: 100% Tin

Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia.
Features:

  • Power Rating: 0.5 Watt @ 85°C
  • Temperature Range: –55°C to +150°C
  • Temperature Coefficient: ±100 ppm/°C Max.
  • Resistance Tolerance: ±10%
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J1680 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J1680
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J1680
TRIMMER POTENTIOMETER, 200 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 200R; Track Resistance Bourns - 39K2152 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200R; Track Resistance Bourns
39K2152
Trimmer, 200R; Track Resistance Bourns 39K2152
TRIMMER, 200R; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 200R; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3329H-1-201LF 3329H-201LF-ND 7432404 7432404P 906593-3329H-1-201LF 3329H-1-201LF 70153992 62J1680 39K2152
Product Name 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3329H-1-201LF Trimmer Potentiometers Trimmer;Cermet;Rest 200 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 200R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details