22 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
TRIMMER 22K OHM 0.25W GW BOTTOM
TRIMMER - SMD 4MM SQ ST CERMET
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3314R-1-223E-ND | 3314R-1-223E | 62J1620 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Smd 4Mm Sq St Cermet Bourns |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 20 +/- % | 20 +/- % |