Bourns, Inc. Trimmer Potentiometers 3314J-2-504E

Description
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-2-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-504ETR-ND
Trimmer Potentiometers 3314J-2-504ETR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-504ECT-ND
Trimmer Potentiometers 3314J-2-504ECT-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-504EDKR-ND
Trimmer Potentiometers 3314J-2-504EDKR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500KOHM 0.25W Trimmer Potentiometer - 80-3314J-2-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.25W Trimmer Potentiometer
80-3314J-2-504E
500KOHM 0.25W Trimmer Potentiometer 80-3314J-2-504E
TRIMMER 500KOHM 0.25W J LEAD TOP Product overview: 3314J-2-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-504E can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.25W J LEAD TOP Product overview: 3314J-2-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 500K, 1Turn, Smd; Trimpot Type Bourns - 06X9053 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Smd; Trimpot Type Bourns
06X9053
Trimmer, Pot, 500K, 1Turn, Smd; Trimpot Type Bourns 06X9053
TRIMMER, POT, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B3247 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns
04B3247
Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns 04B3247
TRIMMERS POT, 500KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMERS POT, 500KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3314J-2-504ETR-ND 80-3314J-2-504E 06X9053
Product Name Trimmer Potentiometers 500KOHM 0.25W Trimmer Potentiometer Trimmer, Pot, 500K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers