Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3314J-1-254E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1325968-3314J-1-254E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 250 kOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-254EDKR-NDR,33 14J-254ECT-NDR,3314J -254E,3314J-254EDKR, 3314J-254ETR,3314J-2 54ETR-NDR,3314J-254E CT,3314J1254E Base Product Number: 3314J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1325968-3314J-1-254E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 250 kOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-254EDKR-NDR,33 14J-254ECT-NDR,3314J -254E,3314J-254EDKR, 3314J-254ETR,3314J-2 54ETR-NDR,3314J-254E CT,3314J1254E Base Product Number: 3314J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325968-3314J-1-254E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325968-3314J-1-254E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325968-3314J-1-254E
Manufacturer: Bourns Inc. Win Source Part Number: 1325968-3314J-1-254E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 250 kOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-254EDKR-NDR,33 14J-254ECT-NDR,3314J -254E,3314J-254EDKR, 3314J-254ETR,3314J-2 54ETR-NDR,3314J-254E CT,3314J1254E Base Product Number: 3314J RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325968-3314J-1-254E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 250 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3314J-254EDKR-NDR,3314J-254ECT-NDR,3314J-254E,3314J-254EDKR,3314J-254ETR,3314J-254ETR-NDR,3314J-254ECT,3314J1254E
Base Product Number: 3314J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
250KOHM 0.25W Trimmer Potentiometer - 80-3314J-1-254E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250KOHM 0.25W Trimmer Potentiometer
80-3314J-1-254E
250KOHM 0.25W Trimmer Potentiometer 80-3314J-1-254E
TRIMMER 250KOHM 0.25W J LEAD TOP Product overview: 3314J-1-254E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-254E can be used for catalog matching and distributor lookup.

TRIMMER 250KOHM 0.25W J LEAD TOP Product overview: 3314J-1-254E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-254E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-254EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-254EDKR-ND
Trimmer Potentiometers 3314J-254EDKR-ND
250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-254ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-254ETR-ND
Trimmer Potentiometers 3314J-254ETR-ND
250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-254ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-254ECT-ND
Trimmer Potentiometers 3314J-254ECT-ND
250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-254E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-254E
Trimmer Potentiometers 3314J-1-254E
TRIMMER 250KOHM 0.25W J LEAD TOP

TRIMMER 250KOHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Pot, 250K, 1Turn, Smd; Trimpot Type Bourns - 06X9028 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 250K, 1Turn, Smd; Trimpot Type Bourns
06X9028
Trimmer, Pot, 250K, 1Turn, Smd; Trimpot Type Bourns 06X9028
TRIMMER, POT, 250K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 250K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1325968-3314J-1-254E 80-3314J-1-254E 3314J-254EDKR-ND 3314J-1-254E 06X9028
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 250KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 250K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 250000 ohms 250000 ohms 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details