TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: 3314J-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-204E can be used for catalog matching and distributor lookup.
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
±20% ±100ppm/°C 250mW 200kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome
TRIMMER POTENTIOMETER 200KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes
RES, TRIMMER, TOP ADJ, 200K, 1TURNS, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes
TRIMMER 200KOHM 0.25W J LEAD TOP
BOURNS 3314J-1-204E TRIMMER, 200K, 4MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3314J-1-204E | 3314J-204ETR-ND | 3314J-1-204E | 78M8853 | 3314J-1-204E | 103-3314J-1-204E |
| Product Name | 200KOHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers | Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Bourns | Trimmer Potentiometers | BOURNS 3314J-1-204E TRIMMER, 200K, 4MM |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet; Cermet, Potentiometer | |
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount |