10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER 10 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3314H-1-100-ND | 14P7933 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer 10 Ohm 1Turn Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 10 ohms |