Bourns, Inc. 50 OHM 0.25W Trimmer Potentiometer 3314G-2-500E

Description
TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3314G-2-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3314G-2-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM 0.25W Trimmer Potentiometer - 80-3314G-2-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.25W Trimmer Potentiometer
80-3314G-2-500E
50 OHM 0.25W Trimmer Potentiometer 80-3314G-2-500E
TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3314G-2-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-500E can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3314G-2-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3314G-2-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-2-500ECT-ND
Trimmer Potentiometers 118-3314G-2-500ECT-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314G-2-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-2-500ETR-ND
Trimmer Potentiometers 118-3314G-2-500ETR-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314G-2-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-2-500EDKR-ND
Trimmer Potentiometers 118-3314G-2-500EDKR-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Bourns - 06X9017 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Bourns
06X9017
Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Bourns 06X9017
TRIMMER, POT, 50R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 04B3216 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
04B3216
Trimmer Smd 4Mm Sq St Cermet Bourns 04B3216
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3314G-2-500E 118-3314G-2-500ECT-ND 06X9017 04B3216
Product Name 50 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 50R, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns
Resistance Range 50 ohms 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details