Bourns, Inc. Trimmer Potentiometers 3314G-1-501E

Description
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314G-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-501ECT-ND
Trimmer Potentiometers 3314G-501ECT-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-501ETR-ND
Trimmer Potentiometers 3314G-501ETR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-501EDKR-ND
Trimmer Potentiometers 3314G-501EDKR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1001127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001127
Trimmer Potentiometers 1001127
Bourns 3314G-1-501E

Bourns 3314G-1-501E

Supplier's Site
Trimmer Potentiometers - 1001127P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001127P
Trimmer Potentiometers 1001127P
Bourns 3314G-1-501E

Bourns 3314G-1-501E

Supplier's Site
Trimmer Potentiometers - 1673334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673334
Trimmer Potentiometers 1673334
Bourns 3314G-1-501E

Bourns 3314G-1-501E

Supplier's Site
500 OHM 0.25W Trimmer Potentiometer - 80-3314G-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3314G-1-501E
500 OHM 0.25W Trimmer Potentiometer 80-3314G-1-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH - 70153485 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH
70153485
Trimmer;Cermet;Rest 500 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH 70153485
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314G-1-501E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314G-1-501E
Resistors >> Variable Resistors/Potentiometers 3314G-1-501E
±20% ±100ppm/°C 250mW 500Ω SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 500Ω SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314G-1-501E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314G-1-501E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314G-1-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ

TRIMMER 500 OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3075 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3075
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3075
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns - 58K3074 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns
58K3074
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns 58K3074
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimming Potentiometer, 500R; Track Resistance Bourns - 50M6751 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 500R; Track Resistance Bourns
50M6751
Trimming Potentiometer, 500R; Track Resistance Bourns 50M6751
TRIMMING POTENTIOMETER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 500 Ohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9171 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500 Ohm, 1 Turn, Smd; Track Resistance Bourns
40Y9171
Trimmer, 500 Ohm, 1 Turn, Smd; Track Resistance Bourns 40Y9171
TRIMMER, 500 OHM, 1 TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 500 OHM, 1 TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3314G-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-501E
Trimmer Potentiometers 3314G-1-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ

TRIMMER 500 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3314G-501ECT-ND 1001127 1001127P 80-3314G-1-501E 70153485 3314G-1-501E 3314G-1-501E 58K3075 58K3074 50M6751 3314G-1-501E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer;Cermet;Rest 500 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns Trimming Potentiometer, 500R; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details