Bourns, Inc. 0.25W Trimmer Potentiometer 3314G-1-203E

Description
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314G-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-1-203E
0.25W Trimmer Potentiometer 80-3314G-1-203E
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1001183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001183
Trimmer Potentiometers 1001183
3314G SMT top adj cermet trimmer,20K 4mm

3314G SMT top adj cermet trimmer,20K 4mm

Supplier's Site
Trimmer Potentiometers - 1001183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001183P
Trimmer Potentiometers 1001183P
3314G SMT top adj cermet trimmer,20K 4mm

3314G SMT top adj cermet trimmer,20K 4mm

Supplier's Site
Trimmer Potentiometers - 1673338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673338
Trimmer Potentiometers 1673338
3314G SMT top adj cermet trimmer,20K 4mm

3314G SMT top adj cermet trimmer,20K 4mm

Supplier's Site
Trimmer Potentiometers - 3314G-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-203ETR-ND
Trimmer Potentiometers 3314G-203ETR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-203ECT-ND
Trimmer Potentiometers 3314G-203ECT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-203EDKR-ND
Trimmer Potentiometers 3314G-203EDKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH - 70154299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH
70154299
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH 70154299
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0. 1inH

Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314G-1-203E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314G-1-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314G-1-203E
TRIMMER 20K OHM 0.25W GW TOP ADJ

TRIMMER 20K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometers - 3314G-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-203E
Trimmer Potentiometers 3314G-1-203E
TRIMMER 20K OHM 0.25W GW TOP ADJ

TRIMMER 20K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314G-1-203E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314G-1-203E
Resistors >> Variable Resistors/Potentiometers 3314G-1-203E
±20% ±100ppm/°C 250mW 20kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 20kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3073 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3073
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3073
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimming Potentiometer, 20K; Track Resistance Bourns - 50M6750 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 20K; Track Resistance Bourns
50M6750
Trimming Potentiometer, 20K; Track Resistance Bourns 50M6750
TRIMMING POTENTIOMETER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 20Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9170 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9170
Trimmer, 20Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9170
TRIMMER, 20KOHM, 1 TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 20KOHM, 1 TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3314G-1-203E 1001183 1001183P 3314G-203ETR-ND 70154299 3314G-1-203E 3314G-1-203E 3314G-1-203E 58K3073 50M6750
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimming Potentiometer, 20K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details