Bourns, Inc. Trimmer Potentiometers 3314G-1-101E

Description
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314G-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-101ECT-ND
Trimmer Potentiometers 3314G-101ECT-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-101EDKR-ND
Trimmer Potentiometers 3314G-101EDKR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-101ETR-ND
Trimmer Potentiometers 3314G-101ETR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.25W Trimmer Potentiometer - 80-3314G-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3314G-1-101E
100 OHM 0.25W Trimmer Potentiometer 80-3314G-1-101E
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1001105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001105
Trimmer Potentiometers 1001105
3314G SMT topadj cermet trimmer,100R 4mm

3314G SMT topadj cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 1001105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001105P
Trimmer Potentiometers 1001105P
3314G SMT topadj cermet trimmer,100R 4mm

3314G SMT topadj cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 1673579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673579
Trimmer Potentiometers 1673579
3314G SMT topadj cermet trimmer,100R 4mm

3314G SMT topadj cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns - 58K3065 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns
58K3065
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns 58K3065
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3066 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3066
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3066
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 100 Ohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9164 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100 Ohm, 1 Turn, Smd; Track Resistance Bourns
40Y9164
Trimmer, 100 Ohm, 1 Turn, Smd; Track Resistance Bourns 40Y9164
TRIMMER, 100 OHM, 1 TURN, SMD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 100 OHM, 1 TURN, SMD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3314G-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-101E
Trimmer Potentiometers 3314G-1-101E
TRIMMER 100 OHM 0.25W GW TOP ADJ

TRIMMER 100 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3314G-101ECT-ND 80-3314G-1-101E 1001105 1001105P 58K3065 58K3066 40Y9164 3314G-1-101E
Product Name Trimmer Potentiometers 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 100 Ohm, 1 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers