Bourns, Inc. Trimmer Potentiometers 3309P-1-103

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3309P-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3309P-103-ND
Trimmer Potentiometers 3309P-103-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1103 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1103
Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1103
TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3309 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3309 Series RoHS Compliant: Yes

Supplier's Site
TRIMMER,CERMET,9MM,REST 10 KILOHM, 25%,0.5 W, TOP ADJUST - 70154559 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER,CERMET,9MM,REST 10 KILOHM, 25%,0.5 W, TOP ADJUST
70154559
TRIMMER,CERMET,9MM,REST 10 KILOHM, 25%,0.5 W, TOP ADJUST 70154559
TRIMMER,CERMET,9MM,R EST 10 KILOHM, 25%,0.5 W, TOP ADJUST

TRIMMER,CERMET,9MM,REST 10 KILOHM, 25%,0.5 W, TOP ADJUST

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3309P-103-ND 46F1103 70154559
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Snap-In; Trimpot Type Bourns TRIMMER,CERMET,9MM,REST 10 KILOHM, 25%,0.5 W, TOP ADJUST
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers