Bourns, Inc. Trimmer Potentiometers 3306W-1-202

Description
2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3306W-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3306W-202-ND
Trimmer Potentiometers 3306W-202-ND
2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.2W Trimmer Potentiometer - 80-3306W-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Trimmer Potentiometer
80-3306W-1-202
0.2W Trimmer Potentiometer 80-3306W-1-202
TRIMMER 2K OHM 0.2W PC PIN SIDE Product overview: 3306W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-202 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.2W PC PIN SIDE Product overview: 3306W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306W-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3306W-1-202
906579-3306W-1-202
Trimmer Potentiometers - 3306W-1-202 906579-3306W-1-202
Manufacturer: Bourns Inc. Win Source Part Number: 906579-3306W-1-202 Series: Trimpot® 3306 - Open Frame Features: 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Bulk Mounting: Through Hole Family Name: 3306W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3306W-202, 3306W1202, 3306W-202-NDR

Manufacturer: Bourns Inc.
Win Source Part Number: 906579-3306W-1-202
Series: Trimpot® 3306 - Open Frame
Features: 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Bulk
Mounting: Through Hole
Family Name: 3306W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3306W-202, 3306W1202, 3306W-202-NDR

Buy Now Datasheet
Trimmer Potentiometers - 7481349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7481349P
Trimmer Potentiometers 7481349P
Trimming Pot, 6mm Round, Cermet, 2K

Trimming Pot, 6mm Round, Cermet, 2K

Supplier's Site
Trimmer Potentiometers - 7481349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7481349
Trimmer Potentiometers 7481349
Trimming Pot, 6mm Round, Cermet, 2K

Trimming Pot, 6mm Round, Cermet, 2K

Supplier's Site
Trimmer Potentiometers - 1616780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616780
Trimmer Potentiometers 1616780
Trimming Pot, 6mm Round, Cermet, 2K

Trimming Pot, 6mm Round, Cermet, 2K

Supplier's Site
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS - 70154411 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS
70154411
TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS 70154411
Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Ce rmet Industrial/Open-Fram e Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant Covers PC Board Stand-Offs and Retention Feature Front and Top Adjust Styles

Specifications

  • Resistance Tolerance: 25%
  • Power Rating: 0.2 Watt at 70°C
  • Temperature Rating: –25°C to 100°C
  • Load Life: 1000 Hrs
    Features
  • 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame
  • Cross Slot Adjustment Options
  • Horizontal and Vertical Mounting Styles
  • Dust Resistant/Splash Resistant Covers
  • PC Board Stand-Offs and Retention Feature
  • Front and Top Adjust Styles
Supplier's Site
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns - 46F1092 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns
46F1092
Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns 46F1092
TRIMMER POTENTIOMETER 2KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3306W-202-ND 80-3306W-1-202 906579-3306W-1-202 7481349P 7481349 70154411 46F1092
Product Name Trimmer Potentiometers 0.2W Trimmer Potentiometer Trimmer Potentiometers - 3306W-1-202 Trimmer Potentiometers Trimmer Potentiometers TRIMMER - 6MM ROUND; SINGLE-TURN;CERMET; 2K OHMS Trimmer Potentiometer 2Kohm 1Turn Snap-In; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- %
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers