5 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 5K OHM 0.2W PC PIN TOP Product overview: 3306P-1-502 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3306P-1-502 can be used for catalog matching and distributor lookup.
3306P 1-turn cermet trimmer,5K 300mW
3306P 1-turn cermet trimmer,5K 300mW
3306P 1-turn cermet trimmer,5K 300mW
TRIMMER POTENTIOMETER 5KOHM 1TURN SNAP-IN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3306 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3306P-502-ND | 80-3306P-1-502 | 4885322 | 4885322P | 46F1084 |
| Product Name | Trimmer Potentiometers | 0.2W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 5Kohm 1Turn Snap-In; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Tolerance | 25 +/- % | ||||
| Resistance Range | 5000 ohms | 5000 ohms |