Bourns, Inc. Trimmer Potentiometers 3299Y-1-103LF

Description
Potentiometer Trimmer 3/8 square 10K
Request a Quote Datasheet
Description
Potentiometer Trimmer 3/8 square 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1814414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814414
Trimmer Potentiometers 1814414
Potentiometer Trimmer 3/8 square 10K

Potentiometer Trimmer 3/8 square 10K

Supplier's Site
Trimmer Potentiometers - 1814460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814460
Trimmer Potentiometers 1814460
Potentiometer Trimmer 3/8 square 10K

Potentiometer Trimmer 3/8 square 10K

Supplier's Site
Trimmer Potentiometers - 3299Y-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3299Y-103LF-ND
Trimmer Potentiometers 3299Y-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3299Y-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3299Y-1-103LF
0.5W Trimmer Potentiometer 80-3299Y-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3299Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299Y-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3299Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3299Y-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1583 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1583
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1583
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimming Potentiometer, Cermet, 0.5W; Track Resistance Bourns - 09X1335 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, Cermet, 0.5W; Track Resistance Bourns
09X1335
Trimming Potentiometer, Cermet, 0.5W; Track Resistance Bourns 09X1335
TRIMMING POTENTIOMETER, CERMET, 0.5W; Track Resistance:10kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, CERMET, 0.5W; Track Resistance:10kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3299 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153984
Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153984
Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.

Supplier's Site
Trimmer Potentiometers - 3299Y-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3299Y-1-103LF
Trimmer Potentiometers 3299Y-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1814414 3299Y-103LF-ND 80-3299Y-1-103LF 62J1583 09X1335 70153984 3299Y-1-103LF
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns Trimming Potentiometer, Cermet, 0.5W; Track Resistance Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pc pin ThroughHole ThroughHole ThroughHole PCB ThroughHole; Through Hole
Configuration Multiturn Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers