3296Z side adj cermet trimmer 500R 10%
3296Z side adj cermet trimmer 500R 10%
3296Z side adj cermet trimmer 500R 10%
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-501LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 855679-3296Z-1-501LF
Series: Trimpot® 3296 - Sealed
Features: 500 Ohms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296Z
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296Z-501LF, 3296Z-1-501LF-ND, 3296Z1501LF
TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7859852P | 7859852 | 3296Z-501LF-ND | 80-3296Z-1-501LF | 855679-3296Z-1-501LF | 62J1577 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 500 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3296Z-1-501LF | Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns |
| Configuration | Multiturn | Multiturn | Single Resistor | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | |||
| Technology / Construction | Cermet | Cermet | Cermet |