Bourns, Inc. Trimmer Potentiometers 3296Y-1-302LF

Description
3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3296Y-1-302LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296Y-1-302LF-ND
Trimmer Potentiometers 118-3296Y-1-302LF-ND
3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3296Y-1-302LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Y-1-302LF
Trimmer Potentiometers 3296Y-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP

TRIMMER 3K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns - 06X8942 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns
06X8942
Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns 06X8942
TRIMMER, POT, 3K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 3K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3296Y-1-302LF-ND 3296Y-1-302LF 06X8942
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers