Bourns, Inc. 0.5W Trimmer Potentiometer 3296X-1-502LF

Description
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3296X-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296X-1-502LF
0.5W Trimmer Potentiometer 80-3296X-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219990
Trimmer Potentiometers 5219990
3296X side adj cermet trimmer,5K 10mm

3296X side adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 5219990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219990P
Trimmer Potentiometers 5219990P
3296X side adj cermet trimmer,5K 10mm

3296X side adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 1673502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673502
Trimmer Potentiometers 1673502
3296X side adj cermet trimmer,5K 10mm

3296X side adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 3296X-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-502LF-ND
Trimmer Potentiometers 3296X-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1528 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1528
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1528
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 5K; Track Resistance Bourns - 39K2077 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 5K; Track Resistance Bourns
39K2077
Trimmer, 25 Turn 5K; Track Resistance Bourns 39K2077
TRIMMER, 25 TURN 5K; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 5K; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3296X-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-502LF
Trimmer Potentiometers 3296X-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE

TRIMMER 5K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296X-1-502LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-502LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-502LF
±10% ±100ppm/°C 500mW 5kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 5kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153933
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153933
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3296X-1-502LF 5219990 5219990P 3296X-502LF-ND 62J1528 39K2077 3296X-1-502LF 3296X-1-502LF 70153933
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 5K; Track Resistance Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details