Bourns, Inc. Trimmer Potentiometers - 3296P-1-254LF 3296P-1-254LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128150-3296P-1-254L F Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 250 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 3296P Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.190" Face x 0.190" H (9.53mm x 4.83mm x 4.83mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128150-3296P-1-254L F Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 250 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 3296P Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.190" Face x 0.190" H (9.53mm x 4.83mm x 4.83mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296P-1-254LF
1128150-3296P-1-254LF
Trimmer Potentiometers - 3296P-1-254LF 1128150-3296P-1-254LF
Manufacturer: Bourns Inc. Win Source Part Number: 1128150-3296P-1-254L F Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 250 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 3296P Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.190" Face x 0.190" H (9.53mm x 4.83mm x 4.83mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128150-3296P-1-254LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 250 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 3296P
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.375" x 0.190" Face x 0.190" H (9.53mm x 4.83mm x 4.83mm)

Buy Now
250KOHM 0.5W Trimmer Potentiometer - 80-3296P-1-254LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250KOHM 0.5W Trimmer Potentiometer
80-3296P-1-254LF
250KOHM 0.5W Trimmer Potentiometer 80-3296P-1-254LF
TRIMMER 250KOHM 0.5W PC PIN SIDE Product overview: 3296P-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-254LF can be used for catalog matching and distributor lookup.

TRIMMER 250KOHM 0.5W PC PIN SIDE Product overview: 3296P-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-254LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296P-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296P-254LF-ND
Trimmer Potentiometers 3296P-254LF-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3819-Case Rohs Compliant Bourns - 62J1387 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3819-Case Rohs Compliant Bourns
62J1387
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3819-Case Rohs Compliant Bourns 62J1387
RES,Cermet,250KOhms, 300WVDC,10+/-% Tol,-100,100ppm-TC,3 819-Case RoHS Compliant: Yes

RES,Cermet,250KOhms,300WVDC,10+/-% Tol,-100,100ppm-TC,3819-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1128150-3296P-1-254LF 80-3296P-1-254LF 3296P-254LF-ND 62J1387
Product Name Trimmer Potentiometers - 3296P-1-254LF 250KOHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3819-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 250000 ohms 250000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details