Bourns, Inc. Trimmer Potentiometers 3269W-ES2-254

Description
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-ES2-254-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-ES2-254-ND
Trimmer Potentiometers 3269W-ES2-254-ND
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer-Smd 1/4In Sq Mt Cermet Bourns - 43K2364 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 1/4In Sq Mt Cermet Bourns
43K2364
Trimmer-Smd 1/4In Sq Mt Cermet Bourns 43K2364
TRIMMER-SMD 1/4in SQ MT CERMET

TRIMMER-SMD 1/4in SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-ES2-254-ND 43K2364
Product Name Trimmer Potentiometers Trimmer-Smd 1/4In Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details