Bourns, Inc. Trimmer Potentiometers 3269W-1-202GLF

Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-202GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-202GLFDKR-ND
Trimmer Potentiometers 3269W-1-202GLFDKR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-202GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-202GLFTR-ND
Trimmer Potentiometers 3269W-1-202GLFTR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-202GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-202GLFCT-ND
Trimmer Potentiometers 3269W-1-202GLFCT-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-202GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3269W-1-202GLF
Trimmer Potentiometers 3269W-1-202GLF
TRIMMER 2K OHM 0.25W GW TOP ADJ

TRIMMER 2K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer Potentiometer 2Kohm 12Turn Smd; Trimpot Type Bourns - 32K7737 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 12Turn Smd; Trimpot Type Bourns
32K7737
Trimmer Potentiometer 2Kohm 12Turn Smd; Trimpot Type Bourns 32K7737
TRIMMER POTENTIOMETER 2KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-202GLFDKR-ND 3269W-1-202GLF 32K7737
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 2Kohm 12Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details