Bourns, Inc. Trimmer Potentiometers - 3266X-1-503LF 3266X-1-503LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855652-3266X-1-503LF Series: Trimpot® 3266 - Sealed Features: 50 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266X-1-503LF-ND, 3266X1503LF, 3266X-503LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855652-3266X-1-503LF Series: Trimpot® 3266 - Sealed Features: 50 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266X-1-503LF-ND, 3266X1503LF, 3266X-503LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-503LF
855652-3266X-1-503LF
Trimmer Potentiometers - 3266X-1-503LF 855652-3266X-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 855652-3266X-1-503LF Series: Trimpot® 3266 - Sealed Features: 50 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266X-1-503LF-ND, 3266X1503LF, 3266X-503LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855652-3266X-1-503LF
Series: Trimpot® 3266 - Sealed
Features: 50 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Family Name: 3266X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3266X-1-503LF-ND, 3266X1503LF, 3266X-503LF

Buy Now Datasheet
Trimmer Potentiometers - 5219439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219439
Trimmer Potentiometers 5219439
Bourns 3266X-1-503LF

Bourns 3266X-1-503LF

Supplier's Site
Trimmer Potentiometers - 5219439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219439P
Trimmer Potentiometers 5219439P
Bourns 3266X-1-503LF

Bourns 3266X-1-503LF

Supplier's Site
Trimmer Potentiometers - 1673496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673496
Trimmer Potentiometers 1673496
Bourns 3266X-1-503LF

Bourns 3266X-1-503LF

Supplier's Site
Trimmer Potentiometers - 3266X-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-503LF-ND
Trimmer Potentiometers 3266X-503LF-ND
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
50KOHM 0.25W Trimmer Potentiometer - 80-3266X-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.25W Trimmer Potentiometer
80-3266X-1-503LF
50KOHM 0.25W Trimmer Potentiometer 80-3266X-1-503LF
TRIMMER 50KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3266X-1-503LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266X-1-503LF
Resistors >> Variable Resistors/Potentiometers 3266X-1-503LF
±10% ±100ppm/°C 250mW 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1312 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1312
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1312
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 50K, 10%, 12Turn, Th; Track Resistance Bourns - 39K2019 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 10%, 12Turn, Th; Track Resistance Bourns
39K2019
Trimmer, Pot, 50K, 10%, 12Turn, Th; Track Resistance Bourns 39K2019
TRIMMER, POT, 50K, 10%, 12TURN, TH; Track Resistance:50kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50K, 10%, 12TURN, TH; Track Resistance:50kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3266X-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266X-1-503LF
Trimmer Potentiometers 3266X-1-503LF
TRIMMER 50KOHM 0.25W PC PIN SIDE

TRIMMER 50KOHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3266X-1-503LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3266X-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3266X-1-503LF
TRIMMER 50KOHM 0.25W PC PIN SIDE

TRIMMER 50KOHM 0.25W PC PIN SIDE

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 855652-3266X-1-503LF 5219439 5219439P 3266X-503LF-ND 80-3266X-1-503LF 3266X-1-503LF 62J1312 39K2019 3266X-1-503LF 3266X-1-503LF
Product Name Trimmer Potentiometers - 3266X-1-503LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 50KOHM 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 50K, 10%, 12Turn, Th; Track Resistance Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details