Bourns, Inc. Trimmer Potentiometers - 3266W-1-504LF 3266W-1-504LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005010-3266W-1-504L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005010-3266W-1-504L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266W-1-504LF
1005010-3266W-1-504LF
Trimmer Potentiometers - 3266W-1-504LF 1005010-3266W-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005010-3266W-1-504L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005010-3266W-1-504LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500k
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 3266W-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-504LF-ND
Trimmer Potentiometers 3266W-504LF-ND
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
500KOHM 0.25W Trimmer Potentiometer - 80-3266W-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.25W Trimmer Potentiometer
80-3266W-1-504LF
500KOHM 0.25W Trimmer Potentiometer 80-3266W-1-504LF
TRIMMER 500KOHM 0.25W PC PIN TOP Product overview: 3266W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.25W PC PIN TOP Product overview: 3266W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219300
Trimmer Potentiometers 5219300
Bourns 3266W-1-504LF

Bourns 3266W-1-504LF

Supplier's Site
Trimmer Potentiometers - 5219300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219300P
Trimmer Potentiometers 5219300P
Bourns 3266W-1-504LF

Bourns 3266W-1-504LF

Supplier's Site
Trimmer Potentiometers - 1617062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617062
Trimmer Potentiometers 1617062
Bourns 3266W-1-504LF

Bourns 3266W-1-504LF

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3266W-1-504LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266W-1-504LF
Resistors >> Variable Resistors/Potentiometers 3266W-1-504LF
±10% 250mW 500kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 250mW 500kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3266W-1-504LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-504LF
Trimmer Potentiometers 3266W-1-504LF
TRIMMER 500KOHM 0.25W PC PIN TOP

TRIMMER 500KOHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 500Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1296 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1296
Trimmer Potentiometer, 500Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1296
TRIMMER POTENTIOMETER, 500KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 500 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W - 70153825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W
70153825
Trimmer;Cermet;Rest 500 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W 70153825
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1005010-3266W-1-504LF 3266W-504LF-ND 80-3266W-1-504LF 5219300 5219300P 3266W-1-504LF 3266W-1-504LF 62J1296 70153825
Product Name Trimmer Potentiometers - 3266W-1-504LF Trimmer Potentiometers 500KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 500Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 500 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole; Through Hole ThroughHole PCB
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details