Bourns, Inc. Trimmer Potentiometers 3266W-1-503LF

Description
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266W-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-503LF-ND
Trimmer Potentiometers 3266W-503LF-ND
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5219293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219293
Trimmer Potentiometers 5219293
Bourns 3266W-1-503LF

Bourns 3266W-1-503LF

Supplier's Site
Trimmer Potentiometers - 5219293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219293P
Trimmer Potentiometers 5219293P
Bourns 3266W-1-503LF

Bourns 3266W-1-503LF

Supplier's Site
Trimmer Potentiometers - 1673358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673358
Trimmer Potentiometers 1673358
Bourns 3266W-1-503LF

Bourns 3266W-1-503LF

Supplier's Site
0.25W Trimmer Potentiometer - 80-3266W-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266W-1-503LF
0.25W Trimmer Potentiometer 80-3266W-1-503LF
TRIMMER 50K OHM 0.25W PC PIN TOP Product overview: 3266W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W PC PIN TOP Product overview: 3266W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3266W-1-503LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266W-1-503LF
Resistors >> Variable Resistors/Potentiometers 3266W-1-503LF
±10% ±100ppm/°C 250mW 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3266W-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-503LF
Trimmer Potentiometers 3266W-1-503LF
TRIMMER 50K OHM 0.25W PC PIN TOP

TRIMMER 50K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 50 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W - 70153884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W
70153884
Trimmer;Cermet;Rest 50 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W 70153884
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1295 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1295
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1295
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 12 Turn 50K; Track Resistance Bourns - 39K2007 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 50K; Track Resistance Bourns
39K2007
Trimmer, 12 Turn 50K; Track Resistance Bourns 39K2007
TRIMMER, 12 TURN 50K; Track Resistance:50kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 50K; Track Resistance:50kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3266W-1-503LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3266W-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3266W-1-503LF
TRIMMER 50K OHM 0.25W PC PIN TOP

TRIMMER 50K OHM 0.25W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3266W-503LF-ND 5219293 5219293P 80-3266W-1-503LF 3266W-1-503LF 3266W-1-503LF 70153884 62J1295 39K2007 3266W-1-503LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 50 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 12 Turn 50K; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole; Through Hole PCB ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details