Bourns, Inc. Trimmer Potentiometers 3252W-1-105

Description
1 MOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252W-1-105-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252W-1-105-ND
Trimmer Potentiometers 3252W-1-105-ND
1 MOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 MOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3252W-1-105-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer Knobs - 2439530 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
22mm Potentiometer 800F PB - 800FP-POT4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5253BRUZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details