Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5201BRM50 AD5201BRM50

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859454-AD5201BRM50 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit Taps Interface 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859454-AD5201BRM50 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit Taps Interface 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5201BRM50
859454-AD5201BRM50
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5201BRM50 859454-AD5201BRM50
Manufacturer: Analog Devices Inc. Win Source Part Number: 859454-AD5201BRM50 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit Taps Interface 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859454-AD5201BRM50
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 1 Circuit Taps Interface 10-MSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5201BRM50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5201BRM50
Data Acquisition - Digital Potentiometers AD5201BRM50
IC DGTL POT 50K 33POS 10-MSOP

IC DGTL POT 50K 33POS 10-MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 859454-AD5201BRM50 AD5201BRM50
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5201BRM50 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Data Acquisition - Digital Potentiometers - CAT5113LI10 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 34535450 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 5000 ohms
View Details