Bourns, Inc. Trimmer Potentiometers 3252L-1-501LF

Description
500 Ohms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252L-1-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252L-1-501LF-ND
Trimmer Potentiometers 3252L-1-501LF-ND
500 Ohms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 Ohms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns - 32K7551 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns
32K7551
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns 32K7551
TRIMMER-1/2in SQ MT CERMET RoHS Compliant: Yes

TRIMMER-1/2in SQ MT CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3252L-1-501LF-ND 32K7551
Product Name Trimmer Potentiometers Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details