Bourns, Inc. Trimmer Potentiometers 3252L-1-100MLF

Description
10 Ohms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252L-1-100MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252L-1-100MLF-ND
Trimmer Potentiometers 3252L-1-100MLF-ND
10 Ohms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 Ohms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,10Ohms,10+/-% Tol,5050-Case Rohs Compliant Bourns - 32K7525 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Ohms,10+/-% Tol,5050-Case Rohs Compliant Bourns
32K7525
Res,cermet,10Ohms,10+/-% Tol,5050-Case Rohs Compliant Bourns 32K7525
RES,Cermet,10Ohms,10 +/-% Tol,5050-Case RoHS Compliant: Yes

RES,Cermet,10Ohms,10+/-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3252L-1-100MLF-ND 32K7525
Product Name Trimmer Potentiometers Res,cermet,10Ohms,10+/-% Tol,5050-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details