Bourns, Inc. Trimmer Potentiometers 3250W-66-501

Description
500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-66-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-66-501-ND
Trimmer Potentiometers 3250W-66-501-ND
500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Ww Bourns - 01F9155 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Ww Bourns
01F9155
Trimmer-1/2 Sq Mt Ww Bourns 01F9155
TRIMMER-1/2" SQ MT WW

TRIMMER-1/2" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-66-501-ND 01F9155
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers