Bourns, Inc. Trimmer Potentiometers 3250W-1-501M

Description
500 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-501M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-501M-ND
Trimmer Potentiometers 3250W-1-501M-ND
500 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

500 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,500Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 10C0777 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,500Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
10C0777
Res,wirewound,500Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 10C0777
RES,Wirewound,500Ohm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,500Ohms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-501M-ND 10C0777
Product Name Trimmer Potentiometers Res,wirewound,500Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Resistance Range 500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details