Bourns, Inc. Trimmer Potentiometers 3250W-1-200

Description
20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-200-ND
Trimmer Potentiometers 3250W-1-200-ND
20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,20Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 01F9167 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,20Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
01F9167
Res,wirewound,20Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 01F9167
RES,Wirewound,20Ohms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,20Ohms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-200-ND 01F9167
Product Name Trimmer Potentiometers Res,wirewound,20Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details