Bourns, Inc. Trimmer Potentiometers 3224X-1-504E

Description
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224X-1-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-504ETR-ND
Trimmer Potentiometers 3224X-1-504ETR-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-504ECT-ND
Trimmer Potentiometers 3224X-1-504ECT-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-504EDKR-ND
Trimmer Potentiometers 3224X-1-504EDKR-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7964923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964923
Trimmer Potentiometers 7964923
3224X SMD Cermet Trimmer 500K 10% 4mm

3224X SMD Cermet Trimmer 500K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964923P
Trimmer Potentiometers 7964923P
3224X SMD Cermet Trimmer 500K 10% 4mm

3224X SMD Cermet Trimmer 500K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1670117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1670117
Trimmer Potentiometers 1670117
3224X SMD Cermet Trimmer 500K 10% 4mm

3224X SMD Cermet Trimmer 500K 10% 4mm

Supplier's Site
Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B2508 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns
04B2508
Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns 04B2508
TRIMMERS POT, 500KOHM, 0.25W, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMERS POT, 500KOHM, 0.25W, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500K, 12Turn, Smd; Trimpot Type Bourns - 06X8892 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 12Turn, Smd; Trimpot Type Bourns
06X8892
Trimmer, Pot, 500K, 12Turn, Smd; Trimpot Type Bourns 06X8892
TRIMMER, POT, 500K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224X-1-504ETR-ND 7964923 7964923P 04B2508
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmers Pot, 500Kohm, 0.25W, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details