Bourns, Inc. Trimmer Potentiometers - 3224W-ZTE-103E 3224W-ZTE-103E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855645-3224W-ZTE-103 E Features: Trimmer Potentiometer Turn Package: Reel - TR Part Status: Obsolete Categories: Potentiometers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855645-3224W-ZTE-103 E Features: Trimmer Potentiometer Turn Package: Reel - TR Part Status: Obsolete Categories: Potentiometers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-ZTE-103E - 855645-3224W-ZTE-103E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224W-ZTE-103E
855645-3224W-ZTE-103E
Trimmer Potentiometers - 3224W-ZTE-103E 855645-3224W-ZTE-103E
Manufacturer: Bourns Inc. Win Source Part Number: 855645-3224W-ZTE-103 E Features: Trimmer Potentiometer Turn Package: Reel - TR Part Status: Obsolete Categories: Potentiometers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 855645-3224W-ZTE-103E
Features: Trimmer Potentiometer Turn
Package: Reel - TR
Part Status: Obsolete
Categories: Potentiometers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 855645-3224W-ZTE-103E
Product Name Trimmer Potentiometers - 3224W-ZTE-103E
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0137 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Adjustable Resistors - 2274847 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 2.2 ohms
Standards and Certifications RoHS; No
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details