TRIMMER 2.2KOHM 0.25W J LEAD TOP Product overview: 3224W-1-222E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2.2KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-222E can be used for catalog matching and distributor lookup.
2.2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
2.2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
2.2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER-SMD 4MM SQ MT CERMET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3224W-1-222E | 118-3224W-1-222EDKR-ND | 10C0735 |
| Product Name | 2.2KOHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer-Smd 4Mm Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 2200 ohms | ||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | ||
| Standards and Certifications | RoHS |