Bourns, Inc. Trimmer Potentiometers 3214W-1-101E

Description
3214W topadj SMT cermet trimmer,100R 4mm
Request a Quote Datasheet
Description
3214W topadj SMT cermet trimmer,100R 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2401506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401506
Trimmer Potentiometers 2401506
3214W topadj SMT cermet trimmer,100R 4mm

3214W topadj SMT cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 2401506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401506P
Trimmer Potentiometers 2401506P
3214W topadj SMT cermet trimmer,100R 4mm

3214W topadj SMT cermet trimmer,100R 4mm

Supplier's Site
Trimmer Potentiometers - 1673539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673539
Trimmer Potentiometers 1673539
3214W topadj SMT cermet trimmer,100R 4mm

3214W topadj SMT cermet trimmer,100R 4mm

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
973179-3214W-1-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers 973179-3214W-1-101E
Win Source Part Number: 973179-3214W-1-101E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 Ohms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214W-101ETR-NDR,321 4W-101EDKR,3214W-101 ETR,3214W1101E,3214W -101ECT,3214W-101ECT -NDR,3214W-101EDKR-N DR,3214W-1-101ECT Base Product Number: 3214W

Win Source Part Number: 973179-3214W-1-101E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3214 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3214W-101ETR-NDR,3214W-101EDKR,3214W-101ETR,3214W1101E,3214W-101ECT,3214W-101ECT-NDR,3214W-101EDKR-NDR,3214W-1-101ECT
Base Product Number: 3214W

Buy Now Datasheet
100 OHM 0.25W Trimmer Potentiometer - 80-3214W-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3214W-1-101E
100 OHM 0.25W Trimmer Potentiometer 80-3214W-1-101E
TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3214W-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3214W-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-101ECT-ND
Trimmer Potentiometers 3214W-101ECT-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-101EDKR-ND
Trimmer Potentiometers 3214W-101EDKR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-101ETR-ND
Trimmer Potentiometers 3214W-101ETR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 100 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH - 70153435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
70153435
Trimmer;Cermet;Rest 100 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH 70153435
3214 Series 5-Turn Trimming Potentiometers 4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90. Sealed to Withstand Board Wash Processing Pick and Place Centering Design, with Flush Adjustment 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint Patent #5047746 Advanced Drive/Wiper Mechanism

3214 Series 5-Turn Trimming Potentiometers
4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90.

  • Sealed to Withstand Board Wash Processing
  • Pick and Place Centering Design, with Flush Adjustment
  • 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint
  • Patent #5047746 Advanced Drive/Wiper Mechanism
Supplier's Site
Trimmer Potentiometer 100 Ohm 5Turn Smd; Trimpot Type Bourns - 58K3041 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 5Turn Smd; Trimpot Type Bourns
58K3041
Trimmer Potentiometer 100 Ohm 5Turn Smd; Trimpot Type Bourns 58K3041
TRIMMER POTENTIOMETER 100 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9534 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9534
Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9534
TRIMMER POTENTIOMETER, 100 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 100 Ohm; Track Resistance Bourns - 59M5357 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100 Ohm; Track Resistance Bourns
59M5357
Trimmer, 100 Ohm; Track Resistance Bourns 59M5357
TRIMMER, 100 OHM; Track Resistance:100ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 100 OHM; Track Resistance:100ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3214W-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-101E
Trimmer Potentiometers 3214W-1-101E
TRIMMER 100 OHM 0.25W J LEAD TOP

TRIMMER 100 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 2401506 2401506P 973179-3214W-1-101E 80-3214W-1-101E 3214W-101ECT-ND 70153435 58K3041 59M5357 3214W-1-101E
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 100 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH Trimmer Potentiometer 100 Ohm 5Turn Smd; Trimpot Type Bourns Trimmer, 100 Ohm; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details