Bourns, Inc. Trimmer Potentiometers 3214J-1-104E

Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-104EDKR-ND
Trimmer Potentiometers 3214J-104EDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-104ETR-ND
Trimmer Potentiometers 3214J-104ETR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-104ECT-ND
Trimmer Potentiometers 3214J-104ECT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214J-1-104E
804390-3214J-1-104E
Trimmer Potentiometers - 3214J-1-104E 804390-3214J-1-104E
Manufacturer: Bourns Inc. Win Source Part Number: 804390-3214J-1-104E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: 3214J

Manufacturer: Bourns Inc.
Win Source Part Number: 804390-3214J-1-104E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 3214J

Buy Now
Potentiometer, Trimmer, 100Kohm, 5Turn, Smd; Trimpot Type Bourns - 59K0380 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Trimmer, 100Kohm, 5Turn, Smd; Trimpot Type Bourns
59K0380
Potentiometer, Trimmer, 100Kohm, 5Turn, Smd; Trimpot Type Bourns 59K0380
POTENTIOMETER, TRIMMER, 100KOHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

POTENTIOMETER, TRIMMER, 100KOHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25W, 600 VAC, 10%, Side Adjust - 70154143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25W, 600 VAC, 10%, Side Adjust
70154143
Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25W, 600 VAC, 10%, Side Adjust 70154143
Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25W, 600 VAC, 10%, Side Adjust

Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25W, 600 VAC, 10%, Side Adjust

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3214J-104EDKR-ND 804390-3214J-1-104E 59K0380 70154143
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3214J-1-104E Potentiometer, Trimmer, 100Kohm, 5Turn, Smd; Trimpot Type Bourns Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25W, 600 VAC, 10%, Side Adjust
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details