Bourns, Inc. Trimmer Potentiometers 3059P-1-502MLF

Description
5 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059P-1-502MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059P-1-502MLF-ND
Trimmer Potentiometers 3059P-1-502MLF-ND
5 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

5 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3059P-1-502MLF
763082-3059P-1-502MLF
Trimmer Potentiometers - 3059P-1-502MLF 763082-3059P-1-502MLF
Manufacturer: Bourns Inc. Win Source Part Number: 763082-3059P-1-502ML F Series: Trimpot 3059 - Sealed Packaging: Tube Termination Style: PC Pins Mounting: Panel Mount, Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 5k Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3059 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Alternative Parts (Cross-Reference): 3059P-1-502M; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763082-3059P-1-502MLF
Series: Trimpot 3059 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Panel Mount, Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 5k
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3059
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Alternative Parts (Cross-Reference): 3059P-1-502M; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7467 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7467
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7467
RES,Cermet,5KOhms,10 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,5KOhms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059P-1-502MLF-ND 763082-3059P-1-502MLF 32K7467
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3059P-1-502MLF Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details