Bourns, Inc. Trimmer Potentiometers 3059L-1-200M

Description
20 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-200M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-200M-ND
Trimmer Potentiometers 3059L-1-200M-ND
20 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

20 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3059L-1-200M-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 1165511 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 302698 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details